The P8008HV is a high-voltage N-channel MOSFET from NIKO-SEM designed for various power switching applications. This MOSFET utilizes advanced trench technology to achieve excellent on-resistance and gate charge characteristics, contributing to high efficiency and fast switching speeds.
Applications
- DC-DC Converters
- AC-DC Power Supplies
- Motor Control Circuits
- High-Frequency Switching Applications
- LED Lighting
Features
- High Voltage (typically 800V)
- Low On-Resistance (RDS(on)), minimizing conduction losses
- Fast Switching Speed
- Low Gate Charge (Qg), reducing switching losses
- Avalanche Rated
- RoHS Compliant
- Trench Technology for superior performance
Benefits
- Improved Energy Efficiency: The low RDS(on) and low gate charge contribute to reduced power dissipation and higher efficiency in power conversion circuits.
- Enhanced System Reliability: The avalanche rating ensures robust performance under transient voltage conditions, improving system reliability.
- Simplified Design: The fast switching speed simplifies design considerations for high-frequency applications.
- Reduced Heat Sink Requirements: Lower power dissipation allows for smaller heat sinks, reducing overall system size and cost.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The P8008HV is typically available in a TO-220 or similar through-hole package. Specific electrical characteristics include breakdown voltage, gate threshold voltage, drain current, and power dissipation, which can be found in the manufacturer's datasheet. The MOSFET's gate-source voltage rating is essential for ensuring proper operation and avoiding damage. Proper thermal management is crucial for optimal performance and longevity, especially at higher operating currents and voltages. Consult the datasheet for detailed specifications and application guidelines.