EN
  • EN
  • DE

P75N02LI

Part No P75N02LI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266679-P75N02LI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P75N02LI CAD Model

Description

The P75N02LI is an N-Channel enhancement mode MOSFET from NIKO-SEM. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance, which minimizes power loss and heat generation during operation, making it suitable for demanding applications.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Load switching
  • Synchronous rectification

Features:

  • Low on-resistance (RDS(on)) to minimize conduction losses
  • High current capability
  • Fast switching speed for efficient operation
  • Low gate charge for reduced driver power requirements
  • Avalanche rated for robust performance
  • RoHS compliant

Benefits:

  • Improved energy efficiency due to reduced power losses
  • Enhanced thermal performance, allowing for higher power density designs
  • Increased system reliability due to robust design and avalanche rating
  • Simplified design due to low gate charge requirements
  • Environmentally friendly due to RoHS compliance

Additional Details:

The P75N02LI typically comes in a through-hole or surface mount package. Its key specifications include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The specific values for these parameters should be verified in the datasheet for accurate design considerations. It is designed to operate over a wide temperature range, making it suitable for various environments. Proper heatsinking may be required depending on the operating conditions to maintain optimal performance and reliability.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess