EN
  • EN
  • DE

P6402FMC

Part No P6402FMC
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266328-P6402FMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6402FMC CAD Model

Description

The P6402FMC is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from NIKO-SEM, designed for power management applications. It is engineered to provide efficient switching and low on-resistance, contributing to enhanced system performance and energy savings.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Load Switching: Efficiently switches power to various loads in electronic devices.
  • Power Management in Portable Devices: Suitable for battery-powered applications due to its low on-resistance.
  • Motor Control: Can be implemented in circuits designed to control the speed and direction of small motors.
  • LED Lighting: Used in LED drivers for efficient and controlled lighting solutions.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid transitions between on and off states, reducing switching losses.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • Avalanche Rated: Provides robustness against voltage spikes and transient events.
  • Lead-Free and RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved Energy Efficiency: Low RDS(on) and Qg contribute to reduced power consumption.
  • Enhanced System Performance: Fast switching speed enables higher operating frequencies and improved transient response.
  • Increased Reliability: Avalanche rating provides protection against voltage transients, extending the lifespan of the device and the overall system.
  • Compact Design: Allows for integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The P6402FMC typically comes in a specific surface-mount package, such as a PDFN (Power Dual Flatpack No-lead) package, which offers excellent thermal performance and compact size. The drain-source voltage (VDS) and gate-source voltage (VGS) ratings are critical parameters to consider when selecting this MOSFET for a particular application. The specific values for these parameters, as well as the continuous drain current (ID), will vary depending on the exact datasheet and manufacturer specifications. Designers should consult the datasheet to ensure the device meets the specific requirements of their application. Proper thermal management, including the use of heat sinks or thermal vias, may be necessary to maintain the device within its operating temperature range and ensure long-term reliability.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess