EN
  • EN
  • DE

P6010DTFG

Part No P6010DTFG
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833320-P6010DTFG
Ultra Librarian 3D Model Ultra Librarian P6010DTFG CAD Model

Description

The P6010DTFG is a MOSFET manufactured by NIKO-SEM. It is designed for various power switching and amplification applications. This component offers efficiency and reliability for demanding electronic designs.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Battery Management Systems

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • High Switching Speed: Enables fast and efficient switching performance.
  • High Avalanche Energy: Offers robustness and reliability under transient conditions.
  • Gate Charge: Optimized for efficient driving and switching.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Reduces power consumption and heat generation.
  • Improved Reliability: Enhances the lifespan and stability of electronic devices.
  • Compact Design: Facilitates smaller and more efficient power supply designs.
  • Simplified Circuit Design: Easier integration into various electronic systems.
  • Environmentally Friendly: Meets environmental regulations for hazardous substances.

Additional Details:

The P6010DTFG's specifications include a drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and operating temperature range, which are critical for proper application. Its packaging is designed for efficient heat dissipation. Consult the datasheet for detailed electrical characteristics, thermal performance, and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess