EN
  • EN
  • DE

P5103EAG

Part No P5103EAG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266211-P5103EAG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P5103EAG CAD Model

Description

The P5103EAG is an N-Channel enhancement mode MOSFET from NIKO-SEM, designed for high-efficiency power switching applications. This MOSFET features low on-resistance and fast switching speed, making it suitable for use in various power management circuits.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Load Switching: Employed in power distribution and load management systems.
  • Motor Control: Found in motor drive circuits for controlling motor speed and torque.
  • Battery Management Systems (BMS): Utilized in battery charging and discharging circuits.
  • Power Inverters: Used in inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency operation.
  • Avalanche Rated: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power losses, improving overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Robust Performance: Offers reliable performance in demanding power switching applications.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The P5103EAG typically has a drain-source voltage (VDS) rating in the range of 20-30V and a continuous drain current (ID) rating that can reach up to 40-50A, although these specifications can vary depending on the exact product version. The gate-source voltage (VGS) rating is typically ±20V. The device is commonly available in surface-mount packages like the TO-252 or similar. Applications include synchronous rectification, high-side switching, and load management. Key parameters to consider are the gate charge (Qg) which impacts switching losses and the thermal resistance which is important for heat dissipation. Always refer to the specific datasheet for accurate electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess