EN
  • EN
  • DE

P50N03LSG

Part No P50N03LSG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266205-P50N03LSG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P50N03LSG CAD Model

Description

The P50N03LSG is an N-Channel enhancement mode MOSFET manufactured by NIKO-SEM. It is specifically designed for high-efficiency power switching applications. The MOSFET boasts low on-resistance and fast switching speeds, making it suitable for a wide range of power management circuits.

Applications:

  • DC-DC Converters: Implemented in voltage regulators and power supplies.
  • Load Switching: Used in power distribution and load management systems.
  • Motor Control: Integrated in motor drive circuits for controlling motor speed and torque.
  • Battery Management Systems (BMS): Applied in battery charging and discharging circuits.
  • Power Inverters: Utilized in inverters for converting DC power to AC power.

Features:

  • N-Channel Enhancement Mode: Operates as an N-Channel MOSFET, providing efficient switching characteristics.
  • Low On-Resistance (RDS(on)): Offers low RDS(on) to minimize power dissipation and improve efficiency.
  • Fast Switching Speed: Enables rapid switching transitions for high-frequency operation.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Minimizes power losses, improving overall system efficiency.
  • Fast Switching: Enables high-frequency operation, reducing the size of passive components.
  • Robust Performance: Provides reliable performance in demanding power switching applications.
  • Compact Size: Available in compact packages for space-constrained designs.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details:

The P50N03LSG has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of up to 50A. The gate-source voltage (VGS) rating is typically ±20V. The MOSFET is typically packaged in a surface mount configuration, such as a TO-252 or similar package. The 'G' in the part number often indicates a specific feature, such as a green or halogen-free version, adhering to environmental standards. This component finds uses in synchronous rectification, high-side switching, and load management circuits. Parameters like gate charge (Qg) are crucial for determining switching losses, while thermal resistance is essential for managing heat dissipation. Adhering to the specified ratings ensures reliable operation.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4090 $51.1250
300+ $0.3356 $100.6800
465+ $0.3252 $151.2180
640+ $0.3147 $201.4080
825+ $0.3042 $250.9650
1,105+ $0.2727 $301.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,751 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess