EN
  • EN
  • DE

P3202CMG

Part No P3202CMG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265970-P3202CMG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P3202CMG CAD Model

Description

The P3202CMG is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. This device is likely designed for power switching applications, consistent with NIKO-SEM's specialization. The 'CMG' likely refers to a particular package type or specific feature set within their MOSFET product line.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency.
  • DC-DC Conversion: Found in voltage regulators and power converters.
  • Load Switching: Controlling power to various loads in electronic devices.
  • Motor Drives: Implemented in motor control circuits for speed and torque regulation.
  • Inverters: Used in inverters to convert DC power to AC power.

Features

  • Low On-State Resistance (RDS(on)): Minimizes power losses during conduction.
  • High Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Ruggedness: Provides tolerance to voltage spikes.
  • Surface Mount Package: Facilitates automated assembly processes.

Benefits

  • Improved Energy Efficiency: Lower on-resistance results in reduced power consumption.
  • Reduced Heat Dissipation: Less power loss translates to lower operating temperatures.
  • Smaller Footprint: Surface mount package allows for compact designs.
  • Enhanced Reliability: Avalanche rating improves robustness against transient voltage events.
  • Simplified Design: Easier to integrate into various circuit designs.

Additional Details

The datasheet would contain the specific electrical characteristics, including voltage and current ratings, gate threshold voltage, and total gate charge. The P3202CMG likely employs silicon technology. Proper thermal management, often involving heat sinking, may be required to maintain reliable operation at higher power levels. MOSFETs like this one are controlled by applying a voltage to the gate terminal, which modulates the current flow between the source and drain terminals. The device is designed for soldering onto a PCB. Care must be taken during the soldering process to avoid overheating the component. The P3202CMG is well-suited for applications that require efficient power switching and compact size.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,800 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess