EN
  • EN
  • DE

P3057LS

Part No P3057LS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265946-P3057LS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P3057LS CAD Model

Description

The P3057LS is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. Similar to other NIKO-SEM products, it's likely designed for power switching and amplification within various electronic circuits. The 'LS' designation might indicate a slight variation in specifications or package compared to similar parts like the P3057LL.

Applications

  • Power Supplies: Efficient switching in AC-DC and DC-DC power supplies.
  • Battery Management Systems: Controlling charge and discharge in battery-powered devices.
  • Lighting Control: Driving and dimming LEDs in lighting applications.
  • Power Adapters: Used in wall adapters for laptops, smartphones, and other devices.
  • Uninterruptible Power Supplies (UPS): Switching between battery and mains power.

Features

  • Optimized for Switching: Designed for fast and efficient switching performance.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • High Current Capability: Able to handle significant current loads.
  • Robust Package: Provides good thermal performance.
  • Avalanche Rated: Tolerant to voltage spikes and transients.

Benefits

  • High Efficiency: Minimizes power loss and improves overall system performance.
  • Reduced Switching Losses: Improves efficiency at high switching frequencies.
  • Reliable Operation: Robust design ensures reliable performance under various conditions.
  • Compact Size: Allows for smaller and more compact designs.
  • Simplified Design: Easy to integrate into various circuit designs.

Additional Details

Detailed technical specifications such as drain-source voltage, drain current, gate-source voltage, and on-resistance would be found in the datasheet. The P3057LS MOSFET likely utilizes silicon technology. The package type likely contributes to the thermal characteristics of the device, and proper thermal management is crucial for reliable operation. It is designed to be soldered onto a PCB. Care must be taken during soldering to avoid overheating the component. Applications requiring high efficiency and compact size often benefit from using devices like the P3057LS.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess