EN
  • EN
  • DE

P117AATFX

Part No P117AATFX
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265440-P117AATFX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P117AATFX CAD Model

Description

The P117AATFX is a MOSFET from NIKO-SEM, designed for high-efficiency power management applications. It's engineered to minimize conduction losses and switching losses, making it suitable for use in a variety of power supply and motor control circuits.

Applications:

  • DC-DC converters: Used in voltage regulation and power conversion stages.
  • Power adapters: Found in AC/DC adapters for laptops and other electronic devices.
  • Motor control circuits: Used to regulate motor speed and torque in various applications.
  • LED lighting: Can be used in LED driver circuits to provide efficient and controlled power.
  • Battery management systems: Employed in battery charging and discharging circuits.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Reduces switching losses, further enhancing efficiency.
  • Low gate charge (Qg): Reduces driving power requirements.
  • Avalanche rated: Provides robustness against voltage spikes.
  • RoHS compliant: Complies with environmental regulations.

Benefits:

  • Improved energy efficiency: Reduces power consumption and heat generation.
  • Extended battery life: Ideal for battery-powered applications due to low power losses.
  • Smaller heat sink requirements: Less heat dissipation allows for smaller and lighter heat sinks.
  • Enhanced system reliability: Robust design and avalanche rating improve overall system reliability.
  • Reduced system cost: High efficiency and integrated features can reduce overall system cost.

The P117AATFX typically comes in a surface-mount package, making it easy to integrate into automated assembly processes. Its thermal characteristics allow for efficient heat dissipation, contributing to overall system reliability and performance. The device's low gate charge simplifies the driving circuitry, reducing component count and cost. It’s a versatile MOSFET suitable for a wide range of power management applications requiring high efficiency and reliability. Specifications often include a drain-source voltage rating of usually 20-30V and continuous drain current in the 10-20A range, suitable for medium power applications. Always refer to the datasheet for precise ratings and application guidelines.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess