EN
  • EN
  • DE

P1065ATFS

Part No P1065ATFS
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265397-P1065ATFS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P1065ATFS CAD Model

Description

The P1065ATFS is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is used as an electronic switch or amplifier in various electronic circuits, particularly in power management applications.

Applications:

  • Power Supplies: Utilized in switching power supplies for efficient voltage regulation.
  • DC-DC Converters: Employed in DC-DC converters to convert voltage levels in portable devices and power systems.
  • Motor Control Systems: Used in circuits to control the speed and torque of electric motors.
  • LED Lighting Applications: Used to regulate the current flowing through LEDs, ensuring consistent light output and extending lifespan.
  • Battery Management Systems: Integrated into battery charging and discharging circuits to optimize performance and safety.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, resulting in higher energy efficiency and reduced heat generation.
  • High Switching Speed: Enables fast switching, which reduces switching losses and improves overall performance.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET on and off, improving efficiency.
  • Avalanche Rated: Designed to withstand transient voltage spikes, enhancing the reliability of the system.
  • Surface Mount Package: Facilitates automated assembly and allows for compact circuit designs.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption due to its low on-resistance, lowering energy costs.
  • Reduced Heat Generation: Low power loss translates to lower heat output, improving system thermal performance and stability.
  • Improved Switching Performance: Enables high-frequency operation, which improves the efficiency of power conversion.
  • Simplified Circuit Design: Easier to drive and control, simplifying the development of power electronic circuits.
  • Smaller Footprint: Surface mount package saves valuable board space, making it ideal for compact devices.

Technical Specifications: To determine the P1065ATFS characteristics fully, it is important to look at the product's datasheet from NIKO-SEM. Key characteristics specified are drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (RDS(on)) at a specified Vgs, gate charge (Qg), and thermal resistance. The reverse recovery charge (Qrr) can also be useful for specific application needs. Verify that it meets voltage, current, and thermal needs to ensure proper functioning and prevent damage. Temperature ranges also needs to be considered to ensure proper operation, and the correct PCB footprint will need to be applied for the corresponding surface mount package.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess