EN
  • EN
  • DE

P0602CI

Part No P0602CI
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265242-P0602CI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0602CI CAD Model

Description

The P0602CI is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) produced by NIKO-SEM, optimized for power switching and management applications. Its inherent characteristics such as high input impedance and low on-resistance make it suitable for power control in electronic circuits.

Applications

  • DC-DC Converters: For efficient DC voltage level conversion in diverse electronic systems.
  • Power Management Systems: Integral in systems responsible for managing and regulating power distribution.
  • Motor Control: Used in controlling the speed and direction of DC motors.
  • Load Switching: Facilitates the switching of loads in various electronic applications.

Features

  • Low On-State Resistance (RDS(on)): Reduces power loss during conduction for greater efficiency.
  • Fast Switching Speed: Allows the device to switch between on and off states quickly.
  • Low Gate Charge (Qg): Minimizes the power needed to drive the MOSFET.
  • High Avalanche Energy: Design ensures robustness against voltage spikes.
  • Lead-Free Package: RoHS compliant package for environmental friendliness.

Benefits

  • Enhanced Efficiency: Low RDS(on) reduces power dissipation, thus improving efficiency in power conversion.
  • Superior Thermal Performance: Reduced power loss results in lower operating temperatures, improving reliability.
  • Quicker Switching: High switching speed enables higher frequency operation and use of smaller passive components.
  • Improved Reliability: Robust design ensures stability under transient conditions with high avalanche energy.
  • Environmentally Friendly: Lead-free package helps with environmental sustainability.

Additional Details

Key specifications for the P0602CI include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) value is critical for assessing its efficiency in operation. The datasheet contains detailed specifications including electrical characteristics, thermal resistance, and package information.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess