EN
  • EN
  • DE

P0550ATF

Part No P0550ATF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265236-P0550ATF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0550ATF CAD Model

Description

The P0550ATF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is generally used in power switching and power management applications. Its design allows for efficient power control within various electronic systems due to the characteristics inherent to MOSFETs, such as high input impedance and low on-resistance.

Applications

  • DC-DC Converters: This component facilitates the conversion of DC voltage levels with enhanced efficiency in a range of devices.
  • Power Management Systems: It's utilized in systems to effectively manage and regulate power distribution.
  • Motor Control: The MOSFET is applied in regulating the speed and direction of electric motors.
  • Load Switching: The device enables the switching of loads in a variety of electronic circuits.

Features

  • Low On-State Resistance (RDS(on)): This feature minimizes power loss while the device is conducting, improving overall efficiency.
  • Fast Switching Speed: The MOSFET enables rapid switching between on and off states.
  • Low Gate Charge (Qg): This reduces the power required to drive the MOSFET.
  • High Avalanche Energy: The design provides robustness against voltage spikes.
  • Lead-Free Package: The environmentally friendly package is RoHS compliant.

Benefits

  • Enhanced Efficiency: The low RDS(on) contributes to reduced power dissipation, maximizing efficiency in power conversion tasks.
  • Superior Thermal Performance: Lower power loss ensures cooler operation, enhancing reliability.
  • Higher Switching Frequency: The fast switching speed supports higher operating frequencies, reducing the need for large passive components.
  • Increased Reliability: Robust design ensures stable performance even with transient voltage spikes.
  • Environmentally Conscious: The lead-free package aligns with environmental sustainability initiatives.

Additional Details

Key electrical attributes of the P0550ATF include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating, which specify its operational boundaries. The RDS(on) value is critical for evaluating its efficiency in power management. For specific details on electrical properties, thermal resistance, and packaging, refer to the component's datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess