EN
  • EN
  • DE

P0550AD

Part No P0550AD
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265235-P0550AD
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0550AD CAD Model

Description

The P0550AD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is designed for a variety of power switching and amplification applications. As a MOSFET, it offers high input impedance and low on-state resistance, making it an efficient choice for controlling power in electronic circuits.

Applications

  • DC-DC Converters: Used in converting one DC voltage level to another with high efficiency.
  • Power Management Systems: Integrated into systems managing power distribution and regulation.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Load Switching: Used to switch loads on or off in various electronic systems.

Features

  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Allows for rapid switching between on and off states.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET.
  • High Avalanche Energy: Provides robustness against voltage spikes.
  • Lead-Free Package: Environmentally friendly and RoHS compliant.

Benefits

  • Increased Efficiency: The low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Improved Thermal Performance: Minimizing power loss leads to lower operating temperatures, enhancing reliability.
  • Faster Switching: High switching speed allows for higher frequency operation, reducing the size of passive components.
  • Enhanced Reliability: Robust design with high avalanche energy ensures stable operation under transient conditions.
  • Environmentally Friendly: Lead-free package contributes to environmental sustainability.

Additional Details

The P0550AD's key electrical characteristics typically include a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. These parameters define the operating limits of the device. The specific RDS(on) value is crucial for assessing the power loss and efficiency of the MOSFET in a particular application. Consult the datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3222 $57.9960
440+ $0.2645 $116.3800
680+ $0.2564 $174.3520
935+ $0.2483 $232.1605
1,210+ $0.2391 $289.3110
1,615+ $0.2148 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess