EN
  • EN
  • DE

EA60QC04

Part No EA60QC04
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1170574-EA60QC04
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EA60QC04 CAD Model

Description

The EA60QC04 is a Schottky Barrier Diode manufactured by Nihon Inter Electronics Corporation. This diode is designed for high-efficiency rectification and fast switching applications. It is commonly used in power supplies, DC-DC converters, and other applications where low forward voltage drop and high current capability are required.

Applications

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency.
  • DC-DC Converters: Employed for efficient voltage conversion in various electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Can withstand high current surges without failure.
  • Fast Switching Speed: Suitable for high-frequency circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Increased Efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency in power supplies and converters.
  • Improved Reliability: The high surge current capability ensures robust performance even under demanding conditions.
  • Compact Design: Allows for smaller and lighter designs compared to traditional diodes.

Additional Details

Technical Specifications (Based on similar Schottky Diodes from the Manufacturer):

  • Voltage - DC Reverse (Vr) (Max): 40V
  • Current - Average Rectified (Io): 60A
  • Voltage - Forward (Vf) (Max) @ If: Typically around 0.5V - 0.7V (check datasheet for specific values)
  • Operating Temperature - Junction: -40°C ~ 150°C (check datasheet for specific values)
  • Package / Case: Package style will vary – consult the datasheet for the particular package of the EA60QC04

Designers should consult the datasheet for the EA60QC04 to confirm its exact electrical characteristics. Verify stock availability with suppliers before committing to this part.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess