EN
  • EN
  • DE

16KQ40

Part No 16KQ40
Manufacturer Nihon Inter Electronics Corporation
Catalog Hard To Find
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1121435-16KQ40
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 16KQ40 CAD Model

Description

The 16KQ40 is a rectifier diode manufactured by Nihon Inter Electronics Corporation. It's designed for use in various power rectification applications, providing efficient conversion of AC to DC power. These diodes are frequently employed in power supplies, inverters, and other circuits requiring reliable and robust rectification.

Applications

  • Power Supplies
  • Inverters
  • AC to DC Conversion Circuits
  • Freewheeling Diodes
  • General Purpose Rectification

Features

  • High Surge Current Capability: Designed to withstand high surge currents, providing robustness against transient events.
  • Low Forward Voltage Drop: Minimizes power loss and enhances efficiency.
  • Fast Recovery Time: Enables rapid switching performance, crucial for efficient power conversion.
  • High Reliability: Ensures stable and dependable operation.
  • Compact Design: Suitable for space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Reliable Performance: Nihon Inter Electronics Corporation ensures high quality and dependability.
  • Enhanced Surge Protection: High surge current capability protects against voltage spikes.
  • Simplified Circuit Design: Easy to integrate into various power circuits.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details

The 16KQ40 is typically available in a through-hole package, facilitating easy mounting and soldering onto PCBs. Its key electrical specifications include repetitive peak reverse voltage (Vrrm), average forward current (If), and forward voltage (Vf). Proper thermal management, including heat sinking, is essential for maintaining optimal performance and preventing overheating, especially at higher current levels.

Key parameters:

  • Repetitive Peak Reverse Voltage (Vrrm): Typically rated at 400V.
  • Average Forward Current (If): Can handle up to 16A.
  • Forward Voltage (Vf): Approximately 1.0V at If = 8A.
  • Surge Forward Current (Ifsm): Up to 200A.

Always refer to the official Nihon Inter Electronics Corporation datasheet for the most accurate and up-to-date specifications before using the 16KQ40 in any application.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Micrel
Lowest to $9.8522
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Lowest to $6.5223
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess