EN
  • EN
  • DE

JP-30 500

Part No JP-30 500
Manufacturer Nidec Copal Electronics
Catalog Rotary Potentiometers, Rheostats
Description POT 500 OHM 1.5W CERMET LINEAR / 500 Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Cermet 1.5W Solder Turret
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr Nidec Copal Electronics
Series JP-30
Package Bulk
Resistance (Ohms) 500
Tolerance ±2%
Power (Watts) 1.5W
Built in Switch None
Number of Turns 1
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±150ppm/°C
Rotation Continuous
Resistive Material Cermet
Termination Style Solder Turret
Actuator Type Round
Actuator Length 1.024" (26.00mm)
Actuator Diameter 0.157" (4.00mm)
Bushing Thread M9 x 0.75
Mounting Type Panel Mount
Size - Body Round - 1.181" Dia (30.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.8050
Other Names JP-30 500-ND,JP-30500
Standard Package 5
Win Source Part Number 971189-JP-30 500
Ultra Librarian 3D Model Ultra Librarian JP-30 500 CAD Model

Description

The JP-30 500 is a rotary potentiometer from Nidec Copal Electronics.

  • Win Source Part Number: 971189-JP-30 500
  • Taper: Linear
  • Resistance: 500 ohms
  • Termination Style: Solder Turret
  • Mounting Type: Panel Mount
  • Actuator Length: 1.024" (26.00mm)
  • Actuator Type: Round
  • Package: Bulk
  • Standard Package: 5
  • Tolerance: ±2%
  • Temperature Coefficient: ±150ppm/°C
  • Power Rating: 1.5W
  • Resistive Material: Cermet
  • Rotation: Continuous
  • Switch: No

You May Also Be Interested in

Bourns Inc.
Precision Potentiometer | POT 10K OHM 1W WIREWOUND LINEAR
Lowest to $59.0153
Bourns Inc.
Need more? Email Us
CTS Electrocomponents
POT 50K OHM 1/2W CARBON LINEAR
Need more? Email Us
Bourns Inc.
POT 500K OHM 1/40W CARBON R-LOG
Need more? Email Us
Precision Electronics Corporation
POT 1K OHM 2W CARBON LINEAR / Res Carbon Film POT 1K Ohm 10% 2W 1(Elec)/1(Mech)Turns 6.32mm (35.84 X 28.45 X 38.04mm) Solder Lug Panel Mount
Need more? Email Us
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $28.1418
Bourns Inc.
POT 1K OHM 2W CERMET LINEAR
Lowest to $7.4183
Bourns Inc.
POT 10K OHM 0.06W CARBON LOG
Need more? Email Us
CTS Electrocomponents
POT 5K OHM 1/2W CARBON LINEAR / Composition Rotary Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess