EN
  • EN
  • DE

ULV2E180MNL1GS

Part No ULV2E180MNL1GS
Manufacturer Nichicon
Catalog OEM Souring
Description Aluminium Electrolytic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467042-ULV2E180MNL1GS
Manufacturer Nichicon
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Capacitance 18 µF
Tolerance ±20%
Voltage - Rated 250V
Lifetime @ Temp. 10000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications General Purpose
Ripple Current @ Low Frequency 55 mA @ 120 Hz
Ripple Current @ High Frequency 88 mA @ 10 kHz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.571" (14.50mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian ULV2E180MNL1GS CAD Model

Description

Nichicon's ULV2E180MNL1GS represents a cutting-edge solution in Aluminum Electrolytic Capacitors, appreciated for its robustness and efficiency. This capacitor boasts a State-of-the-art design suitable for a broad spectrum of electronic applications, where high capacitance and voltage stability are essential. With its aluminum electrolytic technology, it ensures reliable performance and a long service life, making it a perfect choice for power management, smoothing, and filtering operations. The ULV2E180MNL1GS is highly favored in industries demanding reliability and precision, including telecommunications, computing, and consumer electronics. Its versatility and excellence in performance epitomize Nichicon's commitment to manufacturing superior electronic components that meet the evolving needs of modern technology.

You May Also Be Interested in

Torex Semiconductor Ltd
Voltage Detectors
Need more? Email Us
Texas Instruments
LED Lighting Drivers Automotive 24-channel 40-V high-side LED and OLED driver
Lowest to $8.1537
Texas Instruments
High-speed 480-Mbps USB 2.0 OTG Transceiver
Lowest to $0.9421
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Analog Front End - AFE
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Texas Instruments
Microcontroller IC
Need more? Email Us
Yageo
SMD 5.36 kOhms 125 mW 0805 1%
Lowest to $0.0013

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess