EN
  • EN
  • DE

ULR2H2R7MNL1GS

Part No ULR2H2R7MNL1GS
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 2.7UF 20% 500V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 51 Weeks
Features Aluminum Electrolytic Capacitors Radial, Can - SMD - 3000 Hrs @ 105°C
Manufacturer Nichicon
Series ULR
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 493-6711-6, 493-6711-2, 493-6711-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938151-ULR2H2R7MNL1GS
Ultra Librarian 3D Model Ultra Librarian ULR2H2R7MNL1GS CAD Model

Description

The ULR2H2R7MNL1GS is a surface-mount aluminum electrolytic capacitor manufactured by Nichicon. This capacitor is designed for applications requiring a compact size and high-temperature performance. Its characteristics make it suitable for use in various electronic devices.

Applications

  • Power supplies
  • Inverters
  • DC-DC converters
  • Smoothing circuits
  • Noise filtering circuits

Features

  • High ripple current capability: This capacitor is designed to handle significant ripple current, making it suitable for demanding power supply applications.
  • Long life: Offers extended operational life under specified conditions.
  • High temperature: Operates reliably at elevated temperatures.
  • Surface mount design: Facilitates automated assembly processes.
  • Compact size: Allows for high-density board layouts.

Benefits

  • Improved reliability: High ripple current and temperature ratings contribute to overall system reliability.
  • Extended lifespan: Long operational life reduces the need for frequent replacements.
  • Space saving: Compact size enables miniaturization of electronic devices.
  • Efficient assembly: Surface mount design simplifies and speeds up assembly.
  • Stable performance: Maintains stable electrical characteristics under varying conditions.

Specifications

While precise specifications require referencing the official Nichicon datasheet for the ULR2H2R7MNL1GS, typical specifications for similar capacitors in the ULR series include:

  • Capacitance: 2.7µF
  • Voltage Rating: 50V
  • Operating Temperature Range: -40°C to +105°C
  • Tolerance: ±20%
  • Endurance: Typically 2000 hours at 105°C

The ULR2H2R7MNL1GS is a reliable and efficient capacitor choice for applications requiring high performance in a small form factor. Always refer to the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4837 $58.0440
295+ $0.3970 $117.1150
455+ $0.3845 $174.9475
625+ $0.3721 $232.5625
805+ $0.3598 $289.6390
1,075+ $0.3225 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess