EN
  • EN
  • DE

UFW1V102MHD

Part No UFW1V102MHD
Manufacturer Nichicon
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - Radial Leaded 35volts 1000uF 20%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nichicon
Capacitance 1000 uF
Voltage Rating DC 35 VDC
Diameter 12.5 mm
Length 20 mm
Lead Spacing 5 mm
Product Audio Grade Electrolytic Capacitors
Life 2000 Hour
Tolerance 20 %
Ripple Current 1.1 A
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Lead Style Straight
Termination Style Radial
Series UFW
Packaging Bulk
Brand Nichicon
Leakage Current 1.05 mA
Dissipation Factor DF 0.14
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model Ultra Librarian UFW1V102MHD CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 470UF 20% 25V SMD
Lowest to $0.5530
Panasonic
CAP ALUM 470UF 20% 35V SMD
Lowest to $2.5881
Panasonic
CAP ALUM 100UF 20% 6.3V SMD
Lowest to $2.7273
Panasonic
CAP ALUM 100UF 20% 80V SMD
Lowest to $1.1642
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Need more? Email Us
Panasonic
CAP ALUM 470UF 20% 10V SMD
Need more? Email Us
Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
Draloric
CAP FILM 20UF 5% 700VDC RADIAL
Lowest to $25.9091

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4079 $50.9875
300+ $0.3347 $100.4100
465+ $0.3243 $150.7995
640+ $0.3138 $200.8320
825+ $0.3034 $250.3050
1,105+ $0.2720 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess