EN
  • EN
  • DE

PCF1C331MCL1GS

Part No PCF1C331MCL1GS
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 330UF 20% 16V SMD / 330 µF 16 V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum - Polymer Capacitors
Mfr Nichicon
Series PCF
Package Tape & Reel
Type Polymer
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 16 V
ESR (Equivalent Series Resistance) 14mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Applications General Purpose
Ripple Current @ High Frequency 5 A @ 100 kHz
Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.500" (12.70mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Names 493-14014-6,493-14014-2,493-14014-1,PCF1C331MCL1GS-ND
Standard Package 400
Win Source Part Number 1210044-PCF1C331MCL1GS
Ultra Librarian 3D Model Ultra Librarian PCF1C331MCL1GS CAD Model

Description

The PCF1C331MCL1GS is an aluminum-polymer capacitor from Nichicon.

  • Series: PCF
  • Type: Polymer
  • Package: Tape and reel
  • Purpose: General
  • Height Seated (Max): 0.500” (12.70mm)
  • Standard Package: 400 pieces
  • Capacitance: 330 µF
  • Tolerance: ±20%
  • Voltage Rated: 16V
  • ESR (Equivalent Series Resistance): 14mOhm
  • Lifetime @ Temperature: 2000 Hrs @ 105°C
  • Surface Mount Land Size: 0.406” L x 0.406” W (10.30mm x 10.30mm)
  • Package/Case: Radial, can - SMD format
  • Mounting Type: SMD (SMT)
  • Dimension: 0.394” Dia (10.00mm)
  • Temperature Range: -55°C to 105°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.22.0020

You May Also Be Interested in

Kemet
CAP ALUM POLY 220UF 20% 35V SMD
Lowest to $1.6619
Panasonic
CAP ALUM POLY 47UF 20% 6.3V SMD
Lowest to $0.3784
Panasonic
EEH-AZSE102UB Panasonic Aluminum Organic Polymer Capacitors 25VDC 1000uF 20% L/S=5mm AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEH-ZE1E221P Panasonic Aluminum Organic Polymer Capacitors 25v 220uf 145degC 2000h AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
CAP ALUM POLY 47UF 20% 50V TH
Need more? Email Us
Panasonic
EEF-JX0D471RB Panasonic Aluminum Organic Polymer Capacitors 2VDC 470uF 20% 3mOhm 10200mArms datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEF-SX0E331E4 Panasonic Aluminum Organic Polymer Capacitors 330uF 2.5V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM POLY 470UF 20% 2V SMD
Lowest to $0.5821
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess