Products specifications

Supply and Demand Status Limited
Popularity Low
Win Source Part Number 261989-F951D336MGC
Manufacturer Nichicon
Family Tantalum Capacitors
Category Capacitors
Ultra Librarian 3D Model Ultra Librarian F951D336MGC CAD Model

Description

F951D336MGC: Compact Power Solutions

The F951D336MGC is an advanced tantalum capacitor offering robust performance for high-demand electronic circuits. Designed to integrate seamlessly into various projects, this component ensures optimal functionality.

  • Capacitance of 33μF
  • Flexible usage for multiple electronic setups
  • Extended voltage range for dynamic applications

Applications:

  • Telecommunication Equipment
  • Consumer Electronics
  • Automotive Electronics

Features and Benefits:

  • Highly durable, ensuring longevity and minimal replacements
  • Designed for low leakage current, contributing to energy efficiency
  • Impact-resistant for reliable usage in various conditions

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 10% 35V 2312 / 4.7 µF Molded Tantalum Capacitors 35 V 2312 (6032 Metric) 600mOhm
Lowest to $2.9152
ECAD model for TR3C475K035C0600
Vishay
Cap Tant Solid 150uF 6V 10% (7.34 X 17.42mm) Axial (1%FR) 125°C T/R / CAP TANT 150UF 10% 6V AXIAL
Need more? Email Us
ECAD model for M39003/01-2247/TR
AVX Corp/Kyocera Corp
CAP TANT 6.8UF 10% 10V 0805 / 6.8 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 5Ohm @ 100kHz
Need more? Email Us
ECAD model for TACR685K010XTA
Vishay
CAP TANT 220UF 10% 100V AXIAL / 220 µF Hermetically Sealed Tantalum Capacitors 100 V Axial, Can 1.4Ohm
Need more? Email Us
ECAD model for STE220-100T3KI
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 6.3V 1206 / 22 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 3Ohm @ 100kHz
Need more? Email Us
ECAD model for TAJA226K006TNJ
Vishay
CAP TANT 160UF 20% 50V AXIAL / 160 µF Hermetically Sealed Tantalum Capacitors 50 V Axial
Need more? Email Us
ECAD model for M39006/09-8333
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
ECAD model for M39003/03-4039
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
ECAD model for T262C476K020DS
Vishay
CAP TANT 15UF 20% 50V 2917 / 15 µF Molded Tantalum Capacitors 50 V 2917 (7343 Metric) 300mOhm
Lowest to $1.7920
ECAD model for TR3E156M050C0300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention