EN
  • EN
  • DE

F951A225MRBA02

Part No F951A225MRBA02
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261973-F951A225MRBA02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951A225MRBA02 CAD Model

Description

The F951A225MRBA02 tantalum capacitor is designed for projects requiring stable capacitance over a wide temperature range. Its compact design makes it suitable for modern, high-density electronics.

Features and Benefits

  • Temperature Stability: Performs well across varying temperature conditions.
  • Compact and Lightweight: Easy integration into small devices.
  • Durable Construction: Ensures longevity and reduced maintenance.

Applications

  • Audio and Video Equipment
  • Communication Devices
  • Automotive Electronics

This capacitor is perfect for applications demanding reliable performance under fluctuating temperatures.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
Vishay
CAP TANT 68UF 10% 60V AXIAL
Need more? Email Us
Vishay
CAP TANT 4.7UF 20% 16V 0805
Lowest to $0.1048
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess