EN
  • EN
  • DE

F950J336MAAGZTQ2

Part No F950J336MAAGZTQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261965-F950J336MAAGZTQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950J336MAAGZTQ2 CAD Model

Description

Product Overview

The F950J336MAAGZTQ2 is a specialty tantalum capacitor, known for its robust, long-lasting performance in high-demand applications. It features an enhanced capacitance of 33μF, which is ideal for a wide range of electronic systems.

Features and Benefits

  • Enhanced Performance: Capable of delivering high energy with low leakage current.
  • Wide Operating Range: Performs well under a variety of temperature and environmental conditions.
  • Efficient Energy Storage: Optimized for reliable, long-term energy retention.

Applications

  • Military and Aerospace
  • High-Precision Instruments
  • Computer Hardware
  • Signal Processing

Additional Details

Fitted for deployments in critical applications, the F950J336MAAGZTQ2 ensures top-tier functionality and resilience against power fluctuations, making it a preferred choice among engineers for its reliability and adaptability.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 180UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess