EN
  • EN
  • DE

AP3072M-G1

Part No AP3072M-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT SOIC / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Base Product Number AP3072
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 55016-AP3072M-G1
Ultra Librarian 3D Model Ultra Librarian AP3072M-G1 CAD Model

Description

The AP3072M-G1 is a high-performance LED driver integrated circuit (IC) from Diodes Incorporated, designed to efficiently manage and drive LED lighting systems. This component is particularly suitable for medium to high power applications, thanks to its ability to operate at a wide input voltage range and its built-in features for protecting and controlling the LEDs.

Key Features

  • Wide Input Voltage Range: The device can handle an input voltage range from 4.5V to 40V, making it versatile for various applications.
  • Constant Current Control: To ensure uniform brightness and longer life for LEDs, the AP3072M-G1 provides precise constant current control.
  • High Efficiency: With its integrated 0.2 Ohm power MOSFET, the IC offers high efficiency, which is critical for energy savings and thermal management.
  • PWM Dimming Capability: It supports Pulse Width Modulation (PWM) dimming, allowing for adjustable brightness levels and reducing power consumption when full brightness is not required.
  • Built-in Protection: The device includes features such as thermal shutdown, overvoltage, and overcurrent protection to safeguard the LEDs and the driver itself from various electrical anomalies.
  • Compact Package: Offered in a SOP-8 package, the AP3072M-G1 is compact and suitable for space-constrained applications.

Applications

The versatility and robustness of the AP3072M-G1 make it ideal for a wide range of LED lighting applications. These include:

  • LED backlighting for TVs and monitors
  • Automotive lighting systems
  • General illumination for commercial and residential settings
  • Industrial lighting solutions
  • Architectural and decorative lighting

Conclusion

The AP3072M-G1 from Diodes Incorporated is a reliable and efficient solution for driving LEDs in various applications. Its comprehensive feature set ensures that lighting systems powered by this IC are not only bright and consistent but also energy-efficient and secure against common electrical issues. Whether for consumer electronics, automotive, or industrial use, the AP3072M-G1 is an excellent choice for designers looking to optimize their LED lighting solutions.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess