The F931A336MBAAPH is a high-performance tantalum capacitor designed for a wide range of electronic applications. With its compact design and superior electrical characteristics, it provides reliable performance in both consumer and industrial electronics.
Features and Benefits
- High Capacitance: Offers a capacitance rating of 33μF, making it suitable for applications requiring stable charge storage.
- Low ESR: Ensures minimal energy loss and enhanced efficiency in circuits.
- Compact Design: Saves space on PCB layouts, allowing for more efficient designs.
- Temperature Stability: Performs reliably across a wide temperature range, suitable for challenging environments.
Applications
- Power Supply Filtering
- DC-DC Converters
- General Purpose Electronic Circuits
- Telecommunication Devices
With an operating voltage of up to 10V, the F931A336MBAAPH is built to meet rigorous application demands.