EN
  • EN
  • DE

74LVC1G53GT

Part No 74LVC1G53GT
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2-channel analog multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132828-74LVC1G53GT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G53GT CAD Model

Description

Introducing the 74LVC1G53GT: A Versatile Single-Pole, Double-Throw Analog Switch

The 74LVC1G53GT from NXP Semiconductors is a high-performance, single-pole, double-throw analog switch (SPDT) that is a critical component for a wide range of electronic applications. This compact and efficient switch is part of the LVC (Low-Voltage CMOS) family, designed to operate with a power supply range of 1.65V to 5.5V. This makes it an ideal choice for battery-operated and portable devices where power conservation is paramount.

Constructed with advanced silicon-gate CMOS technology, the 74LVC1G53GT ensures low power consumption while maintaining high-speed operation. The switch features a break-before-make switching mechanism, which prevents simultaneous connections of the common terminal to both the normally-closed and normally-open terminals, thereby avoiding potential short circuits.

One of the key attributes of the 74LVC1G53GT is its versatility. It can be used in digital and analog signal switching, making it suitable for multiplexing and demultiplexing applications, signal gating, and various other functions where a reliable and efficient switch is needed. The device is also characterized by its low on-state resistance, ensuring minimal signal distortion and attenuation for analog signals.

The chip's high-impedance off-state ensures minimal leakage current, preserving signal integrity when the switch is in the off position. Additionally, the 74LVC1G53GT is compatible with TTL levels, allowing for easy integration into mixed-voltage systems without the need for level shifting. This feature simplifies design and reduces component count, which is particularly beneficial in space-constrained applications.

The 74LVC1G53GT comes in a small, leadless TSSOP8 package, which is not only space-saving but also offers improved thermal performance and reduced inductance, enhancing overall device reliability. The package is designed for surface-mount technology (SMT), facilitating automated assembly processes and enabling manufacturers to achieve higher production efficiencies.

In summary, the 74LVC1G53GT from NXP is a high-quality, versatile analog switch that offers low power consumption, high-speed operation, and reliable performance in a wide range of applications. Its small footprint and compatibility with various logic levels make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess