The Nichicon F921D224MPA is a surface mount solid tantalum capacitor. These capacitors are known for their stable performance and reliability in a variety of applications.
Applications
- DC-DC converters
- Power management circuits
- Filtering and decoupling in electronic devices
- Portable electronics
- Industrial control systems
Features
- Surface mount design
- Solid tantalum construction
- High stability
- Low ESR (Equivalent Series Resistance)
- RoHS compliant
Benefits
- Provides reliable performance in demanding environments
- Reduces noise and ripple in power circuits
- Offers a long lifespan
- Facilitates compact designs due to its small size
- Complies with environmental regulations
Specifications (Typical)
- Capacitance: 0.22uF
- Voltage Rating: 20V DC
- Tolerance: ±20%
- Operating Temperature Range: -55°C to +125°C
- ESR: Typically in the range of several ohms, exact value depends on frequency and temperature.
Due to being an end-of-life product, it's important to check with Nichicon or authorized distributors for availability and possible replacement options.