EN
  • EN
  • DE

NSSM124DT

Part No NSSM124DT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Blue/Green/Red 2800 mcd 2.9V/3.2V/2.2V 20 mA Surface Mount Full Color LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984510-NSSM124DT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSM124DT CAD Model

Description

The NSSM124DT is a high-power, surface-mount LED manufactured by Nichia Corporation. It is designed for applications requiring high brightness and reliability, such as automotive lighting, general illumination, and signage.

Applications:

  • Automotive Lighting: Used in daytime running lights (DRL), turn signals, and other automotive lighting applications.
  • General Illumination: Suitable for use in indoor and outdoor lighting fixtures, providing efficient and bright light.
  • Signage: Used in illuminated signs and displays, offering high visibility and long lifespan.
  • Backlighting: Can be used for backlighting LCD screens and other displays.
  • Architectural Lighting: Used for accent lighting and other architectural lighting applications.

Features:

  • High Brightness: Provides high luminous flux for demanding applications.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Compact Size: Small footprint saves board space.
  • Long Lifespan: Offers long operational life, reducing maintenance costs.
  • Wide Viewing Angle: Provides uniform light distribution.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring stable performance.

Benefits:

  • Energy Efficiency: Consumes less power compared to traditional lighting sources.
  • Improved Visibility: Provides bright and clear illumination.
  • Reduced Maintenance: Long lifespan minimizes maintenance requirements.
  • Design Flexibility: Small size and surface mount design allow for flexible integration into various applications.
  • Environmental Friendliness: RoHS compliant, reducing environmental impact.

Additional Details:

The NSSM124DT is available in various color temperatures and luminous intensity levels. It is typically mounted on a heatsink to ensure proper thermal management. The forward voltage and current requirements vary depending on the specific model. Consult the Nichia datasheet for complete specifications, including optical characteristics, electrical characteristics, and thermal characteristics. It’s crucial to follow the manufacturer’s recommendations for driving the LED to achieve optimal performance and longevity.

You May Also Be Interested in

Sunlord
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess