EN
  • EN
  • DE

NPIS60P4R7MTRF

Part No NPIS60P4R7MTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Description NPIS Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832758-NPIS60P4R7MTRF
Ultra Librarian 3D Model Ultra Librarian NPIS60P4R7MTRF CAD Model

Description

The NPIS60P4R7MTRF is a shielded power inductor manufactured by NIC-Components Corp. It's designed for use in a variety of power supply applications, including DC-DC converters and power management circuits. This inductor offers a compact size and efficient performance, making it well-suited for portable and space-constrained applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Buck Converters
  • Boost Converters
  • Point-of-Load (POL) Regulators

Features:

  • Shielded Construction for Low EMI
  • Compact Size: 6.0 x 6.0 x 3.0 mm
  • High Saturation Current
  • Surface Mount Technology (SMT)
  • Operating Temperature Range: -40°C to +125°C
  • Ferrite Core Material

Benefits:

  • Reduced electromagnetic interference (EMI), which is crucial for sensitive electronic circuits and ensures stable operation.
  • Space-saving design allows for the miniaturization of electronic devices and efficient use of PCB space.
  • Stable performance under high current conditions due to the high saturation current rating.
  • Easy integration into automated manufacturing processes thanks to the surface mount design.
  • Reliable operation in a wide range of environmental conditions due to the wide operating temperature range.

Technical Specifications:

Inductance: 4.7 µH
Tolerance: ±20%
Saturation Current: 1.9 A
DC Resistance (DCR): 92 mΩ (typical)
Self-Resonant Frequency (SRF): 50 MHz (typical)
Operating Temperature: -40°C to +125°C
Core Material: Ferrite
Termination: Tin Plating

The NPIS60P4R7MTRF inductor provides a reliable and efficient solution for power management in a compact form factor. Its shielded construction minimizes electromagnetic interference, making it suitable for noise-sensitive applications. The high saturation current ensures stable performance even under heavy loads. The wide operating temperature range and small size make this inductor an excellent choice for a wide variety of electronic devices.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3971 $59.5650
355+ $0.3259 $115.6945
550+ $0.3157 $173.6350
760+ $0.3055 $232.1800
980+ $0.2954 $289.4920
1,310+ $0.2647 $346.7570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess