EN
  • EN
  • DE

NPIM75B4R7MTRF

Part No NPIM75B4R7MTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Description NPIM Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832756-NPIM75B4R7MTRF
Ultra Librarian 3D Model Ultra Librarian NPIM75B4R7MTRF CAD Model

Description

The NPIM75B4R7MTRF is a power inductor manufactured by NIC-Components Corp. This inductor is designed for use in DC-DC converters and other power supply applications. It features a shielded construction for low EMI and a compact size for space-constrained applications.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Buck Converters
  • Boost Converters
  • Portable Electronics

Features:

  • Shielded Construction
  • Compact Size: 7.3 x 7.3 x 4.5 mm
  • High Saturation Current
  • Surface Mount Technology (SMT)
  • Operating Temperature Range: -40°C to +125°C
  • Ferrite Core Material

Benefits:

  • Reduced Electromagnetic Interference (EMI) due to shielded construction, improving the performance of sensitive electronic circuits.
  • Space-saving design allows for smaller and more compact electronic devices.
  • Stable operation under high current conditions due to high saturation current.
  • Simplified manufacturing process through the use of standard surface mount technology.
  • Reliable performance across a wide range of operating temperatures, suitable for various environmental conditions.

Technical Specifications:

Inductance: 4.7 µH
Tolerance: ±20%
Saturation Current: 2.0 A
DC Resistance (DCR): 85 mΩ (typical)
Self-Resonant Frequency (SRF): 60 MHz (typical)
Operating Temperature: -40°C to +125°C
Core Material: Ferrite
Termination: Tin Plating

The NPIM75B4R7MTRF inductor provides an efficient and reliable solution for power management in various electronic devices. Its shielded design effectively minimizes electromagnetic interference, while its compact size makes it suitable for applications where space is limited. The high saturation current ensures stable operation even under demanding conditions. This inductor is an excellent choice for designers seeking a high-performance, space-saving component for their power supply circuits.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9168 $59.5920
155+ $0.7524 $116.6220
240+ $0.7288 $174.9120
330+ $0.7054 $232.7820
425+ $0.6818 $289.7650
570+ $0.6112 $348.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess