EN
  • EN
  • DE

NIN-PC3R3MTR340F

Part No NIN-PC3R3MTR340F
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Inductor RF Chip Molded Wirewound 3.3uH 20% 7.96MHz 20Q-Factor 0.34A 0.65Ohm DCR 1008 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Schedule B 8504500000, 8504500000
Win Source Part Number 1082127-NIN-PC3R3MTR340F
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NIN-PC3R3MTR340F CAD Model

Description

The NIN-PC3R3MTR340F is a power inductor manufactured by NIC Components Corp. These inductors are used in a variety of power management applications for filtering, energy storage, and DC-DC conversion. Power inductors are critical components in switching power supplies, providing stable and efficient power delivery to sensitive electronic components.

Applications

  • DC-DC Converters
  • Power Amplifiers
  • Voltage Regulators
  • EMI Filtering
  • LED Lighting
  • Battery Management Systems

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Ferrite Core: Provides high inductance with low core losses.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • High Saturation Current: Maintains inductance under high current conditions.
  • Low DC Resistance (DCR): Minimizes power losses for increased efficiency.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits

  • Efficient Power Conversion: Reduces energy waste and improves system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference with nearby circuits.
  • Compact Design: Saves valuable board space in miniaturized devices.
  • Reliable Performance: Stable inductance and current handling capabilities.
  • Cost-Effective: Offers a competitive solution for power management needs.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.

Specifically, the NIN-PC3R3MTR340F features an inductance value of 3.3 μH, indicated by the '3R3' in its name, and a rated current of 3.4 Amps. The ‘MTR’ suggests it is magnetically shielded. The '340F' likely refers to specific dimensions or tolerances. The saturation current rating is particularly important, as it indicates the current level at which the inductor's inductance starts to drop significantly due to core saturation. Operating the inductor above its saturation current can lead to reduced efficiency and increased heat generation.

The low DC resistance (DCR) of the inductor contributes to its high efficiency by minimizing resistive losses. The inductor's thermal performance is also important, as excessive heat can degrade its performance and lifespan. Adequate thermal management, such as proper PCB layout and heat sinking, may be required for high-current applications to prevent overheating and ensure long-term reliability. Selecting an inductor with appropriate inductance, current rating, and DCR is crucial for optimizing the performance and efficiency of a power supply circuit.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess