EN
  • EN
  • DE

NCM21NPO100J200TRF

Part No NCM21NPO100J200TRF
Manufacturer NIC-Components Corp.
Catalog Ceramic Capacitors
Description Cap Ceramic 10pF 200V C0G 5% Radial 5.08mm 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 pF
Mounting SMD (SMT)
Case / Package Radial
Dielectric C0G
Lead Pitch 5.08 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Schedule B 8532240060, 8532240060
Termination Radial
Tolerance 5 %
Win Source Part Number 1081771-NCM21NPO100J200TRF
Categories Ceramic Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCM21NPO100J200TRF CAD Model

Description

The NCM21NPO100J200TRF is a multilayer ceramic capacitor (MLCC) manufactured by NIC Components Corp. It is a high-quality, high-stability capacitor suitable for various applications requiring precision and reliability.

Applications

  • Bypass and decoupling circuits
  • Filtering circuits
  • Timing circuits
  • Resonant circuits
  • General-purpose electronic circuits

Features

  • NPO (COG) dielectric material
  • Case Size: 0805
  • Capacitance: 10 pF
  • Voltage Rating: 200V
  • Tolerance: ±5%
  • Operating Temperature Range: -55°C to +125°C

Benefits

  • High stability over temperature and voltage
  • Low dissipation factor (low ESR)
  • High Q-factor
  • Excellent aging characteristics
  • Suitable for high-frequency applications

Additional Details

The NCM21NPO100J200TRF capacitor utilizes an NPO (also known as COG) dielectric, which provides exceptional stability of capacitance with respect to temperature, voltage, and frequency. The 0805 case size offers a good balance between size and performance, making it suitable for both dense circuit boards and general-purpose applications. The ±5% tolerance ensures that the actual capacitance value is close to the nominal value, which is important for precision circuits. With a voltage rating of 200V, this capacitor can be used in a variety of circuits with high voltage requirements. Its low dissipation factor (ESR) minimizes energy loss and heat generation, making it ideal for high-frequency applications. The capacitor is RoHS compliant. The NCM21NPO100J200TRF offers a reliable and stable solution for demanding applications requiring high-performance capacitors. The termination finish is typically matte tin.

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess