EN
  • EN
  • DE

NCB1806E800TR040F

Part No NCB1806E800TR040F
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description NCB Series 1806 80 Ohm 400 mA 0.3 Ohm DCR Surface Mount Ferrite Bead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1806
Core Material Ferrite
DC Resistance (DCR) 300 mΩ
Depth 1.8 mm
Height 1.8 mm
Impedance 80 Ω
Max DC Current 400 mA
Resistance 80 Ω
RoHS Compliant
Schedule B 8504500000
Tolerance 25 %
Win Source Part Number 974466-NCB1806E800TR040F
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCB1806E800TR040F CAD Model

Description

The NCB1806E800TR040F is a common mode choke manufactured by NIC Components Corp. This component is designed to suppress common-mode noise in various electronic devices and systems. It is particularly useful in applications where electromagnetic interference (EMI) needs to be reduced to meet regulatory requirements and improve signal integrity.

Applications

  • Power Supplies: Used to suppress common-mode noise in AC-DC and DC-DC power supplies.
  • Data Lines: Employed in USB, HDMI, and Ethernet lines to reduce EMI and improve data transmission quality.
  • Audio Equipment: Used to minimize noise in audio signal paths.
  • Industrial Equipment: Applied in control systems and other industrial electronics to reduce interference.
  • Automotive Electronics: Used in various automotive systems to comply with EMI standards.

Features

  • Common Mode Choke: Designed to attenuate common-mode noise while allowing differential signals to pass through.
  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Impedance: Provides high impedance to common-mode currents.
  • Surface Mount Technology (SMT): Simplifies assembly and allows for automated manufacturing.
  • Wide Frequency Range: Effective over a broad frequency range for versatile noise suppression.

Benefits

  • Noise Reduction: Effectively suppresses common-mode noise, improving signal integrity and system performance.
  • EMI Compliance: Helps electronic devices meet regulatory EMI standards.
  • Reliable Performance: NIC Components' quality manufacturing ensures consistent and dependable performance.
  • Simplified Assembly: SMT design enables easy and cost-effective manufacturing.
  • Space Saving: Compact size allows for use in small and densely packed circuit boards.

Technical Specifications

The NCB1806E800TR040F has a specific impedance at a given frequency, typically around 80 Ohms at 100 MHz. It is designed for surface mount assembly using standard SMT processes. The component is RoHS compliant. The operating temperature range is generally -40°C to +85°C. The current rating and DC resistance will vary depending on the specific model and should be verified using the manufacturer's datasheet.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
690+ $0.0842 $58.0980
1,670+ $0.0692 $115.5640
2,590+ $0.0670 $173.5300
3,570+ $0.0648 $231.3360
4,605+ $0.0628 $289.1940
6,175+ $0.0561 $346.4175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 690 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess