EN
  • EN
  • DE

TLVH431NAQDBZRR

Part No TLVH431NAQDBZRR
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 14 VV ±1% 70 mA TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 14 V
Current - Output 70 mA
Tolerance ±1%
Temperature Coefficient -
Noise - 0.1Hz to 10Hz -
Noise - 10Hz to 10kHz -
Voltage - Input -
Current - Supply -
Current - Cathode 80 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number TLVH431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372472-TLVH431NAQDBZRR
Ultra Librarian 3D Model Ultra Librarian TLVH431NAQDBZRR CAD Model

Description

The TLVH431NAQDBZRR is an adjustable shunt voltage reference in a TO-236-3, SC-59, SOT-23-3 package.

  • Voltage Output: 1.24V to 14V
  • Current Output: 70mA
  • Application: Power Management
  • Automotive Compliance: AEC-Q100
  • Temperature Range: -40°C to 125°C
  • Tolerance: ±1%
  • Current Cathode: 80μA
  • Mounting Type: Surface Mountable
  • Package: Tape and Reel
  • REACH Compliance: Unaffected by REACH regulations
  • ECCN: EAR99
  • Versatility: Reliable and versatile component for voltage reference applications

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1363 $50.4310
895+ $0.1119 $100.1505
1,385+ $0.1084 $150.1340
1,910+ $0.1049 $200.3590
2,470+ $0.1014 $250.4580
3,305+ $0.0909 $300.4245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess