EN
  • EN
  • DE

TL431BIDBZR-QR

Part No TL431BIDBZR-QR
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.495V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±0.5%
Current - Cathode 600 µA
Operating Temperature -40°C ~ 85°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Ultra Librarian 3D Model Ultra Librarian TL431BIDBZR-QR CAD Model

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess