EN
  • EN
  • DE

PZU24B2,115

Part No PZU24B2,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 310MW SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±2%
Maximum Power 310mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 50nA at 19V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 100mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-90, SOD-323F
Supplier Device Package SOD-323F
Family Part Number PZU24
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755778-PZU24B2,115
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PZU24B2,115 CAD Model

Description

The PZU24B2,115 is a single Zener diode manufactured by Nexperia. This diode is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact size and reliable performance make it suitable for numerous applications.

Applications

  • Voltage Regulation: Used to maintain a stable voltage level in circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage levels to prevent damage to downstream circuitry.
  • Overvoltage Protection: Guards against overvoltage conditions in power supplies and other electronic systems.
  • Signal Conditioning: Improves the quality of signals by limiting voltage swings.

Features

  • Zener Voltage: 24V nominal Zener voltage.
  • Low Reverse Leakage Current: Minimizes power loss in reverse bias.
  • Fast Response Time: Quickly clamps voltage spikes to protect circuits.
  • Small Surface Mount Package: Allows for high-density board designs.
  • High Surge Current Capability: Handles significant surge currents without failure.

Benefits

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference.
  • Effective Overvoltage Protection: Safeguards electronic components from damage.
  • Compact Design: Saves space on circuit boards.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Cost-Effective Solution: Offers a low-cost solution for voltage regulation and protection.

Additional Details

The PZU24B2,115 comes in a SOD-323 (Surface-Mount Device) package. It is designed to operate over a wide temperature range and has a low temperature coefficient. The device should be mounted according to the manufacturer's recommendations to ensure proper heat dissipation. Detailed specifications and application notes are available in the Nexperia datasheet.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0839 $50.3400
1,455+ $0.0688 $100.1040
2,250+ $0.0667 $150.0750
3,105+ $0.0645 $200.2725
4,010+ $0.0624 $250.2240
5,370+ $0.0559 $300.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess