EN
  • EN
  • DE

PMPB10XNEAX

Part No PMPB10XNEAX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description MOSFET N-CH 20V 9A DFN2020MD-6 / N-Channel 20 V 9A (Ta) 1.7W (Ta), 12.5W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 9A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 14mOhm @ 9A, 4.5V
Vgs(th) (Max) @ Id 0.9V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 2175 pF @ 10 V
Power Dissipation (Max) 1.7W (Ta), 12.5W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Base Product Number PMPB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 934070922115
Standard Package 3,000
Win Source Part Number 970143-PMPB10XNEAX
Ultra Librarian 3D Model Ultra Librarian PMPB10XNEAX CAD Model

Description

The 970143-PMPB10XNEAX is an N-Channel MOSFET that belongs to the Discrete Semiconductor Products category.

  • Drain-to-Source Voltage (Vdss): 20 V
  • Current Rating: 9A (Ta)
  • Rds On (Max) @ Id, Vgs: 14mOhm @ 9A, 4.5V
  • Vgs(th) (Max) @ Id: 0.9V @ 250µA
  • Power Dissipation (Max): 1.7W (Ta), 12.5W (Tc)
  • Package: 6-UDFN Exposed Pad
  • Supplier Device Package: DFN2020MD-6
  • Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 4.5 V
  • Input Capacitance (Ciss) (Max) @ Vds: 2175 pF @ 10 V
  • Vgs (Max): ±12V
  • Operating Temperature: -55°C to 150°C (TJ)
  • Series: Automotive, AEC-Q101, TrenchMOS™
  • Package: Tape & Reel (TR)
  • Standard Package: 3,000
  • MSL Level: 1 (Unlimited)
  • Base Product Number: PMPB10
  • Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5786 $52.0740
185+ $0.5413 $100.1405
290+ $0.5227 $151.5830
415+ $0.4853 $201.3995
540+ $0.4667 $252.0180
670+ $0.4480 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess