EN
  • EN
  • DE

PMEG4005AESFYL

Part No PMEG4005AESFYL
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 0.5A SOD962 / Diode Schottky 40 V 500mA Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 500mA
Voltage - Forward (Vf) (Max) @ If 820 mV @ 500 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.25 ns
Current - Reverse Leakage @ Vr 80 µA @ 40 V
Capacitance @ Vr, F 18pF @ 1V, 1MHz
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Operating Temperature - Junction 150°C (Max)
Base Product Number PMEG4005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-12581-2,934068553315,1727-2295-2,568-12581-2-ND,1727-2295-1,568-12581-6-ND,1727-2295-6,568-12581-1,568-12581-1-ND,568-12581-6
Standard Package 9,000
Win Source Part Number 1085669-PMEG4005AESFYL
Ultra Librarian 3D Model Ultra Librarian PMEG4005AESFYL CAD Model

Description

The PMEG4005AESFYL is a Schottky Barrier Rectifier from Nexperia. This device is designed for high-speed switching and low forward voltage drop applications. It is particularly well-suited for use in circuits where efficiency and fast recovery times are critical.

Applications

  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • High-frequency rectification
  • Power management circuits

Features

  • Low forward voltage drop
  • Fast switching speed
  • Small Surface-Mount Device (SMD) package (SOD-323)
  • High surge current capability
  • Lead-free finish; RoHS compliant

Benefits

  • Increased circuit efficiency
  • Reduced power dissipation
  • Compact design
  • Robust performance under surge conditions
  • Environmentally friendly

Additional Details

The PMEG4005AESFYL has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 0.5A. The low forward voltage drop minimizes power loss and heat generation in the circuit. The fast switching speed allows for efficient operation in high-frequency applications. The SOD-323 package offers a small footprint for space-constrained designs. It is designed to withstand high surge currents, providing protection against transient voltage spikes. The device complies with RoHS standards, ensuring environmental responsibility. The PMEG4005AESFYL is commonly used in power supplies, battery chargers, and other power management systems where efficiency and speed are important.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Micro Commercial Co
Interface
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0626 $57.9050
2,250+ $0.0514 $115.6500
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,190+ $0.0467 $289.0730
8,290+ $0.0418 $346.5220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,024 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess