EN
  • EN
  • DE

PMCXB900UELZ

Part No PMCXB900UELZ
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description 20 V, COMPLEMENTARY N/P-CHANNEL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration N and P-Channel Complementary
FET Feature -
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 600mA
Rds On (Max) @ Id, Vgs 620mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs 0.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 21.3pF @ 10V
Power - Max 380mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package DFN1010B-6
Base Product Number PMCXB900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1376809-PMCXB900UELZ
Ultra Librarian 3D Model Ultra Librarian PMCXB900UELZ CAD Model

Description

PMCXB900UELZ from Nexperia USA Inc. is listed in the FETs - Arrays category and is relevant for engineers building compact switching, protection, and signal-control functions into dense electronic designs. Devices in this category are commonly evaluated for multi-channel load switching, level management, interface protection, and space-conscious board layouts where integrated transistor arrays can simplify routing and reduce component count. For design teams, the value of PMCXB900UELZ is mainly in its potential fit for efficient multi-device circuit implementation, especially in industrial, consumer, and embedded systems where PCB area and assembly efficiency matter. The current lifecycle status for this part is information not available, so engineers should verify long-term availability directly with Nexperia or authorized sources before committing it to new designs. RoHS compliance status is also information not available from the provided data. For compliance-sensitive projects, teams should confirm RoHS and related material declarations using the official datasheet, manufacturer documentation, or distributor compliance records.

You May Also Be Interested in

Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFET®Power MOSFET | MOSFET 2N-CH 20V 10A/12A 8-SOIC
Lowest to $2.3284
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess