The PMBT3906/G,215 is a PNP bipolar junction transistor (BJT) from Nexperia. It's designed for general purpose switching and amplification applications. This transistor is widely used in various electronic circuits due to its reliable performance and availability in a small Surface-Mount Device (SMD) package.
Applications
- General purpose switching
- Amplification circuits
- Driver stages
- Analog circuits
- Load switches
Features
- PNP transistor
- Low collector-emitter saturation voltage
- High current gain (hFE)
- Small Surface-Mount Device (SMD) package (SOT23)
- Lead-free finish; RoHS compliant
Benefits
- Efficient switching performance
- Suitable for low voltage applications
- Space-saving design due to small package
- Easy to integrate into automated assembly processes
- Environmentally friendly
Additional Details
The PMBT3906/G,215 has a collector current (IC) of -200mA and a collector-emitter voltage (VCEO) of -40V. It is characterized by its high current gain, making it effective in amplification circuits. The SOT23 package allows for high-density board designs. The transistor's low saturation voltage reduces power dissipation, enhancing circuit efficiency. It is commonly used as a switch to control loads or as an amplifier in signal processing circuits. The device adheres to RoHS standards, minimizing environmental impact. The "/G" suffix typically indicates that the component is halogen-free.