EN
  • EN
  • DE

PESD5V0S1UAF

Part No PESD5V0S1UAF
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 19VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 19V
Peak Pulse Current(Ippm) 47A (8/20μs)
Power Dissipation - Pd 890W
Applications Automotive
Capacitance @ Frequency 480pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087594-PESD5V0S1UAF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0S1UAF CAD Model

Description

The PESD5V0S1UAF is an ElectroStatic Discharge (ESD) protection diode manufactured by Nexperia USA Inc. It is designed to protect sensitive electronic components from ESD strikes, ensuring the reliability and longevity of electronic devices.

Applications

  • Mobile phones
  • Tablets
  • Wearable devices
  • Portable electronics
  • USB interfaces
  • HDMI interfaces

Features

  • Ultra-Low Capacitance: Minimizes signal distortion.
  • Fast Response Time: Quickly clamps ESD strikes.
  • Small Package Size: Saves board space.
  • Low Clamping Voltage: Protects sensitive components.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Effective ESD Protection: Prevents damage from ESD strikes.
  • High Signal Integrity: Maintains signal quality with low capacitance.
  • Compact Design: Enables miniaturization of electronic devices.
  • Increased Reliability: Extends the lifespan of electronic products.
  • Automotive Grade: Suitable for demanding automotive environments.

Technical Specifications

The PESD5V0S1UAF has an ultra-low capacitance, typically around 0.25 pF. It has a reverse standoff voltage of 5V and a clamping voltage of approximately 9V at an 8/20 μs pulse. The ESD withstand capability is up to ±15 kV contact discharge according to IEC 61000-4-2 standard. It is available in a small DFN1006-2 package. The operating temperature range typically spans from -55°C to +125°C. This ESD protection diode is optimized to protect high-speed data lines and interfaces from ESD events. The extremely low capacitance makes it suitable for applications where signal integrity is critical. It ensures robust protection without compromising the performance of the electronic system.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess