EN
  • EN
  • DE

PDTA114TMB

Part No PDTA114TMB
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = open
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833585-PDTA114TMB
Ultra Librarian 3D Model Ultra Librarian PDTA114TMB CAD Model

Description

The PDTA114TMB is a PNP resistor-equipped transistor (RET) manufactured by Nexperia. It integrates a transistor and resistors into a single SOT346 package, significantly reducing component count and board space. This device is designed for various switching applications where ease of use and miniaturization are critical.

Applications:

  • Digital switching
  • Inverter circuits
  • Driver circuits
  • Bias circuits
  • General purpose amplification

Features:

  • Built-in bias resistors: Simplifies circuit design and reduces component count.
  • Miniature SOT346 package: Enables high-density board layouts.
  • Low saturation voltage: Minimizes power dissipation.
  • High input impedance: Reduces loading on the driving circuit.
  • Halogen-free and RoHS compliant: Environmentally friendly.
  • Fixed Bias Resistors: Offers a stable and predictable bias point.

Benefits:

  • Simplified circuit design: Eliminates the need for external bias resistors, reducing design time and complexity.
  • Reduced board space: Miniature package saves valuable board space.
  • Improved circuit performance: Low saturation voltage and high input impedance enhance circuit performance.
  • Cost-effective solution: Reduces component count and manufacturing costs.
  • Enhanced Reliability: Integrated design improves overall reliability.

Additional Details:

The PDTA114TMB has specific resistor values integrated within the package. The transistor specifications include collector-emitter voltage, collector current, and power dissipation. Refer to the Nexperia datasheet for detailed electrical characteristics, performance curves, and application information. This RET is particularly useful in applications where a pre-biased transistor is needed for space-constrained designs. The integrated resistors provide a stable bias point, simplifying the design process. The SOT346 package is compatible with automated assembly processes.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5151 $59.2365
275+ $0.4227 $116.2425
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
755+ $0.3835 $289.5425
1,015+ $0.3430 $348.1450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess