The PBSS5350Z+135 is a 50 V, 3 A PNP low VCEsat transistor from Nexperia. It is designed for efficient switching applications where minimizing power loss is crucial. The very low saturation voltage (VCEsat) reduces conduction losses, making it suitable for battery-powered devices and other power-sensitive applications. This transistor is housed in a SOT883 (DFN2020D-3) leadless package, making it compact and suitable for automated assembly.
Applications:
- Load switches
- Power management circuits
- Battery-powered devices
- DC-DC converters
- Relay drivers
- High-speed switching applications
Features:
- Low collector-emitter saturation voltage (VCEsat)
- High collector current (Ic = 3 A)
- High current gain (hFE)
- Small SOT883 leadless package
- AEC-Q101 qualified for automotive applications
- PNP polarity
Benefits:
- Improves energy efficiency in switching applications
- Reduces power dissipation and heat generation
- Extends battery life in portable devices
- Saves board space due to its small package size
- Suitable for automotive applications due to AEC-Q101 qualification
- Simplified circuit design due to PNP polarity
Additional Details:
The PBSS5350Z+135 utilizes advanced manufacturing techniques to achieve its low saturation voltage and high current gain. The SOT883 package provides good thermal performance for its size, enabling operation at higher power levels.
Specifications:
- Collector-Emitter Voltage (VCEO): 50 V
- Collector Current (IC): 3 A
- Collector-Emitter Saturation Voltage (VCEsat): Consult datasheet for specific values
- DC Current Gain (hFE): Consult datasheet for specific values
- Operating Temperature: Consult datasheet for specific values
- Package: SOT883 (DFN2020D-3)