EN
  • EN
  • DE

PBRN123ET,215

Part No PBRN123ET,215
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 40V TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 600 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 2.2 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 280 @ 300mA, 5V
Vce Saturation (Max) @ Ib, Ic 1.15V @ 8mA, 800mA
Current - Collector Cutoff (Max) 500nA
Power - Max 250 mW
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PBRN123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names PBRN123ET T/R-ND,2156-PBRN123ET,215-NEX,568-7256-1,568-7256-2,PBRN123ET215,PBRN123ET,215-ND,568-7256-6,934058992215,PBRN123ET T/R,NEXNEXPBRN123ET,215,568-7256-6-ND,568-7256-2-ND,568-7256-1-ND,1727-5711-2,1727-5711-1,1727-5711-6
Standard Package 3,000
Win Source Part Number 1164921-PBRN123ET,215
Ultra Librarian 3D Model Ultra Librarian PBRN123ET,215 CAD Model

Description

The PBRN123ET,215 is a pre-biased NPN transistor belonging to the Transistors - Bipolar (BJT) - Single, Pre-Biased category. Manufactured by Nexperia USA Inc.

  • Package: Tape and Reel
  • Standard Package: 3,000
  • Maximum Power: 250mW
  • Maximum Collector-Emitter Breakdown Voltage: 40V
  • Maximum Collector Current: 600mA
  • REACH: Unaffected
  • ECCN Classification: EAR99

You May Also Be Interested in

Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 5V 25GHZ PG-SOT-343
Need more? Email Us
Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
NXP / Nexperia
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 2.8V 43GHZ 4-DFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0901 $50.0055
1,355+ $0.0739 $100.1345
2,095+ $0.0716 $150.0020
2,890+ $0.0693 $200.2770
3,735+ $0.0670 $250.2450
4,995+ $0.0601 $300.1995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess