EN
  • EN
  • DE

OM8710HN/C1518

Part No OM8710HN/C1518
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975949-OM8710HN/C1518
Categories OEM Parts(O-R)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OM8710HN/C1518 CAD Model

Description

The OM8710HN/C1518 is a silicon tuner IC manufactured by Nexperia USA Inc. It's designed primarily for terrestrial and cable TV reception. This device integrates various functions required for signal processing, including RF amplification, mixing, and filtering, into a single chip.

Applications

  • Digital TV tuners
  • Set-top boxes
  • Terrestrial and cable TV receivers
  • USB TV dongles
  • Television sets

Features

  • High sensitivity
  • Low noise figure
  • Integrated tracking filters
  • Automatic Gain Control (AGC)
  • Low power consumption

Benefits

  • Improved signal reception quality
  • Reduced bill of materials (BOM) cost
  • Simplified tuner design
  • Lower power consumption for energy efficiency
  • Smaller PCB footprint

Additional Details

The OM8710HN/C1518 features a wide input frequency range, supporting various TV standards. Its integrated tracking filters ensure excellent image rejection and prevent interference from unwanted signals. The AGC function automatically adjusts the gain of the tuner to maintain a stable output level, even with varying input signal strengths. The device is designed for low power consumption, making it suitable for portable and energy-efficient applications. It supports both analog and digital TV standards depending on the implementation. The tuner incorporates a fractional-N synthesizer enabling fine tuning across a wide frequency range.

The OM8710HN/C1518 simplifies the design of TV tuners by integrating many of the necessary functions into a single chip. This reduces the number of external components required, leading to a smaller PCB footprint and lower BOM cost. The high sensitivity and low noise figure of the tuner ensure excellent signal reception quality, even in weak signal environments. Nexperia's silicon tuner ICs are widely used in TV and set-top box applications worldwide. This specific part number is supplied in a compact package and optimized for performance in challenging reception environments. The device adheres to industry standards to meet regulatory requirements.

In summary, the OM8710HN/C1518 is a high-performance silicon tuner IC that offers a cost-effective and efficient solution for TV reception. Its integrated features, low power consumption, and high sensitivity make it an excellent choice for a variety of TV tuner applications.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess