EN
  • EN
  • DE

NZX24C,133

Part No NZX24C,133
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (N - R)
Description Diode Zener Single 24.9V 2% 500mW 2-Pin ALF Ammo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Element Configuration Single
Impedance 70 Ω
Lead Free Lead Free
Max Operating Temperature 175 °C
Max Power Dissipation 500 mW
Max Reverse Leakage Current 50 nA
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 2
Packaging Cut Tape (CT)
Power Dissipation 500 mW
Radiation Hardening No
RoHS Compliant
Tolerance 2 %
Voltage Tolerance 2 %
Zener Voltage 24.9 V
Win Source Part Number 1107926-NZX24C,133
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NZX24C,133 CAD Model

Description

The NZX24C,133 is a zener diode that features a zener voltage of 24.9 V and a power dissipation of 500 mW. Bold the product name (e.g., BAV99S,135 → BAV99S,135) and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Zener Voltage: 24.9 V
  • Power Dissipation: 500 mW
  • Tolerance: 2%
  • Impedance: 70 Ω
  • Configuration: Single Element
  • Mounting Type: Through Hole
  • Temperature Range: -55 °C to 175 °C

You May Also Be Interested in

Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess