EN
  • EN
  • DE
  • IT

NHDTC123JTVL

Part No NHDTC123JTVL
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description NHDTC123JT/SOT23/TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 80 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 47 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 100mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 100nA
Frequency - Transition 170 MHz
Power - Max 250 mW
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number NHDTC123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377003-NHDTC123JTVL
Ultra Librarian 3D Model Ultra Librarian NHDTC123JTVL CAD Model

Description

The NHDTC123JTVL is a pre-biased NPN bipolar transistor that falls under the category of discrete semiconductor products manufactured by Nexperia USA Inc.

  • Series: NHDTC123
  • Application: Automotive
  • Standard: AEC-Q101
  • Package: Tape and Reel
  • Mounting: Surface Mount
  • Maximum Collector Current: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 80V
  • Package: TO-236-3

You May Also Be Interested in

Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 100mA 250mW Surface Mount SC-88
Lowest to $0.0583
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.0961
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.1A UMT3
Lowest to $0.1456
Infineon Technologies
BCR 183 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 116 E6433 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess