EN
  • EN
  • DE

PMEG6020AELRX

Part No PMEG6020AELRX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 2A SOD123W / Diode Schottky 60 V 2A Surface Mount SOD-123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 670 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 9 ns
Current - Reverse Leakage @ Vr 700 nA @ 60 V
Capacitance @ Vr, F 220pF @ 1V, 1MHz
Mounting Surface Mount
Case / Package SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 175°C (Max)
Base Product Number PMEG6020
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 568-12710-2,934068897115,1727-2411-1,1727-2411-2,568-12710-6-ND,568-12710-1-ND,NEXNEXPMEG6020AELRX,568-12710-1,1727-2411-6,568-12710-2-ND,568-12710-6,2156-PMEG6020AELRX-NEX
Standard Package 3,000
Win Source Part Number 1324286-PMEG6020AELRX
Ultra Librarian 3D Model Ultra Librarian PMEG6020AELRX CAD Model

Description

The Nexperia PMEG6020AELRX is a surface mount Schottky diode with a maximum reverse voltage of 60V and an average rectified current of 2A.

  • Maximum Reverse Voltage: 60V
  • Average Rectified Current: 2A
  • Fast Recovery Time: less than 500ns
  • Maximum Forward Voltage: 670mV @ 2A
  • Reverse Recovery Time: 9ns
  • Reverse Leakage Current: 700nA @ 60V
  • Capacitance: 220pF @ 1V, 1MHz
  • Package: SOD-123W
  • RoHS3 Compliant: Yes

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,340 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess