EN
  • EN
  • DE

PMBD353,215

Part No PMBD353,215
Manufacturer Nexperia USA Inc.
Catalog RF Diodes
Description RF DIODE SCHOTTKY 4V TO236AB / RF Diode Schottky - 1 Pair Series Connection 4V 30 mA TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - RF
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 4V
Current - Max 30 mA
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Temperature Range - Operating 100°C (TJ)
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PMBD353
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 933912210215,1727-5818-2,1727-5818-1,1727-5818-6,568-7377-6-ND,568-7377-2,568-7377-1-ND,568-7377-2-ND,568-7377-1,PMBD353 T/R,568-7377-6,PMBD353,215-ND,PMBD353 T/R-ND
Standard Package 3,000
Win Source Part Number 1325702-PMBD353,215
Ultra Librarian 3D Model Ultra Librarian PMBD353,215 CAD Model

Description

The Nexperia USA Inc. PMBD353,215 is a diode that is categorized under discrete semiconductor products.

  • Current Max: 30mA
  • Diode Type: Schottky diode
  • Connection: 1 pair series connection
  • Capacitance: 1pF @ 0V, 1MHz
  • Voltage Peak Reverse (max): 4V
  • Mounting: TO-236AB package
  • Temperature Range: 100°C (TJ)
  • Supply and Demand Status: Shortage

You May Also Be Interested in

MACOM Technology Solutions
SCHOTTKY DIODE,GAAS-CHIP,GC210
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,STR,LEADFREE
Need more? Email Us
MACOM Technology Solutions
HMIC,SURMOUNT,PIN
Need more? Email Us
MACOM Technology Solutions
SCHOTTKY,SOLDERABLE,FC
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,CERAMIC_PKG,SI
Need more? Email Us
MACOM Technology Solutions
LOW BAR POCKET TAPE SURMOUNT CHI
Need more? Email Us
MACOM Technology Solutions
DIODE,SRD-CHIP-PACKAGE, E25
Need more? Email Us
MACOM Technology Solutions
RF DIODE PIN 400V 5W 16HQFN
Need more? Email Us
MACOM Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.5724

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1701 $50.1795
720+ $0.1396 $100.5120
1,110+ $0.1353 $150.1830
1,530+ $0.1309 $200.2770
1,980+ $0.1265 $250.4700
2,650+ $0.1134 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess