EN
  • EN
  • DE

PESD2IVN27-TR

Part No PESD2IVN27-TR
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 27VWM 45VC TO236AB / 45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 27V (Max)
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 45V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PESD2IVN27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-7812-1,1727-7812-2,934660307215,1727-7812-6
Standard Package 3,000
Win Source Part Number 1334948-PESD2IVN27-TR
Ultra Librarian 3D Model Ultra Librarian PESD2IVN27-TR CAD Model

Description

The PESD2IVN27-TR is a bidirectional Zener diode with two channels from Nexperia USA Inc.

  • Application: Circuit protection, specifically TVS - Diodes
  • Package: Reel - TR
  • Standard Package: 3,000
  • Voltage: 27V (Max)
  • Breakdown Voltage: 28V (Min)
  • Maximum Operating Temperature Range: -55°C to 150°C
  • Applications: Automotive and CAN applications

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1250 $50.0000
980+ $0.1025 $100.4500
1,515+ $0.0993 $150.4395
2,085+ $0.0961 $200.3685
2,695+ $0.0929 $250.3655
3,605+ $0.0833 $300.2965
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess